4 Pos PCB Receptacle SnapFit Pin
Connector Header position
AUTOMOTIVE CONN, RCPT, 4POS, 25A, PCB; Product Range:BoardLock ATP Series; Contact Material:Copper Alloy; Contact Plating:Tin; Automotive Connector Shell Style:Straight Receptacle; Automotive Contact Type:PCB Pin; Current Rating:25A RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ATP04-4P-BM04 | 889-ATP04-4P-BM04-ND | 32AK8937 |
| Product Name | Automotive Connectors | Headers, Male Pins | Automotive Conn, Rcpt, 4Pos, 25A, Pcb; Product Range Amphenol Sine/tuchel |
| Connector Type | Automotive Connector | Header Connector; Receptacle | Automotive Connector |