6 Pos PCB Receptacle SelfThreading
Connector Header position
AUTOMOTIVE CONN, RCPT, 6POS, 25A, PCB; Product Range:BoardLock ATP Series; Contact Material:Copper Alloy; Contact Plating:Gold; Automotive Connector Shell Style:Straight Receptacle; Automotive Contact Type:PCB Pin; Current Rating:25ARoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ATP04-6P-BM12 | 889-ATP04-6P-BM12-ND | 32AK8947 |
| Product Name | Automotive Connectors | Headers, Male Pins | Automotive Conn, Rcpt, 6Pos, 25A, Pcb; Product Range Amphenol Sine/tuchel |
| Connector Type | Automotive Connector | Header Connector; Receptacle | Automotive Connector |