Connector Header Through Hole, Right Angle 6 position
6 Pos 90 degree Flange Mount PCB Recepta
AUTOMOTIVE CONN, 6POS, RCPT, 7.5A, 250V; Product Range:ATM BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-3365-ND | ATM13-6P-BM02 | 94AC0915 |
| Product Name | Headers, Male Pins | Automotive Conn, 6Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |