Amphenol Sine Systems Automotive Connectors ATP06-6S-CAP

Description
Dust Cap for 6 Position plug grey
Request a Quote Datasheet
Description
Dust Cap for 6 Position plug grey
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - ATP06-6S-CAP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
ATP06-6S-CAP
Automotive Connectors ATP06-6S-CAP
Dust Cap for 6 Position plug grey

Dust Cap for 6 Position plug grey

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connector Accessories - 889-ATP06-6S-CAP-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-ATP06-6S-CAP-ND
Rectangular Connector Accessories 889-ATP06-6S-CAP-ND
Connector Cap (Cover), Dust For ATP Series™ Plugs

Connector Cap (Cover), Dust For ATP Series™ Plugs

Buy Now Datasheet
Amphenol Sine Systems ATP06-6S-CAP 6-Way Connector Plug, ATP Dust Cap, Gray - 40142 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATP06-6S-CAP 6-Way Connector Plug, ATP Dust Cap, Gray
40142
Amphenol Sine Systems ATP06-6S-CAP 6-Way Connector Plug, ATP Dust Cap, Gray 40142
A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine Systems ATP06-6S-CAP 6-Way Connector Plug Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Series: ATP Number of Pins: 6 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38630

A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours).

  • Amphenol Sine Systems ATP06-6S-CAP 6-Way Connector Plug
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: ATP
  • Number of Pins: 6
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Ingress Protection Rating: IP68 (in mated condition)
  • Silicone elastomer seals on plug and receptacle connector housings
  • Mating Connector: 38630
Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ATP06-6S-CAP ATP06-6S-CAP 889-ATP06-6S-CAP-ND 40142
Product Name Automotive Connectors Rectangular Connector Accessories Amphenol Sine Systems ATP06-6S-CAP 6-Way Connector Plug, ATP Dust Cap, Gray
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data