Amphenol Sine Systems Headers, Male Pins ATM13-12PD-GR01

Description
"Connector Header Panel Mount, Snap-In; Through Hole, Right Angle 12 position 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"Connector Header Panel Mount, Snap-In; Through Hole, Right Angle 12 position 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 889-ATM13-12PD-GR01-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-ATM13-12PD-GR01-ND
Headers, Male Pins 889-ATM13-12PD-GR01-ND
"Connector Header Panel Mount, Snap-In; Through Hole, Right Angle 12 position 0.165"" (4.20mm)"

"Connector Header Panel Mount, Snap-In; Through Hole, Right Angle 12 position 0.165"" (4.20mm)"

Buy Now Datasheet
Automotive Connectors - ATM13-12PD-GR01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
ATM13-12PD-GR01
Automotive Connectors ATM13-12PD-GR01
12 Pos Header Pin Gold

12 Pos Header Pin Gold

Buy Now
Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel - 34AH5381 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel
34AH5381
Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel 34AH5381
AUTOMOTIVE CONN, 12POS, RCPT, 7.5A, 250V; Product Range:ATM ArmorIPX Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, 12POS, RCPT, 7.5A, 250V; Product Range:ATM ArmorIPX Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 889-ATM13-12PD-GR01-ND ATM13-12PD-GR01 34AH5381
Product Name Headers, Male Pins Automotive Connectors Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Connectors - 1707016 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
D-Sub Connector Assemblies - 2262-A29869-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers