Automotive Connectors ATP Series Plug 4 Way Black Product overview: ATP06-4S-BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-ATP06-4S-BLK can be used for catalog matching and distributor lookup.
Amphenol Industrial ATP06-4S-BLK
4 Rectangular Connectors - Housings Plug Black
4 Pos Plug Female Connector Black
Connector
2-way receptacle , (1) 2 pin busbar=13 a
Connector, Amphenol Sine, ATP Series, 4 Pin Plug BLACK
Automotive Connectors ATP Series Plug 4 Way Black
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Chief Enterprises LLC | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-ATP06-4S-BLK | 434132 | ATP06-4S-BLK-ND | ATP06-4S-BLK | ATP06-4S-BLK | 53-ATP06-4S-BLK |
| Product Name | Automotive Electronic Connector | Automotive Connectors | Rectangular Connector Housings | Low Pin Connectors | Automotive Connectors ATP Series Plug 4 Way Black | |
| Connector Type | Automotive Connector | Automotive Connector | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector | |
| Gender | Male / Plug; Female / Jack | Male / Plug | Male / Plug | |||
| Current Rating | 25.0 amps | 25.0 amps |