Amphenol Sine Systems Rectangular Connector Housings ATMH06-2SA

Description
2 POSITION PLUG, SOCKET, HIGH TE
Request a Quote Datasheet
Description
2 POSITION PLUG, SOCKET, HIGH TE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-ATMH06-2SA-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-ATMH06-2SA-ND
Rectangular Connector Housings 889-ATMH06-2SA-ND
2 POSITION PLUG, SOCKET, HIGH TE

2 POSITION PLUG, SOCKET, HIGH TE

Buy Now Datasheet
Amphenol Sine Systems ATMH06-2SA, 2-Way ATMH Connector Plug, Key A, Black, DTMH06-2SA Compatible - 39274 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATMH06-2SA, 2-Way ATMH Connector Plug, Key A, Black, DTMH06-2SA Compatible
39274
Amphenol Sine Systems ATMH06-2SA, 2-Way ATMH Connector Plug, Key A, Black, DTMH06-2SA Compatible 39274
Amphenol Sine Systems ATMH Series connectors, an extension of the ATM Series, are an IP68/69K rated (mated condition), high-performance, cost-effective solution designed for smaller AWG applications, and ideally suited for under the hood applications where higher temperatures are required. While standard ATM Series connectors have an operating temperature range of -55°C to 125°C, the ATMH Series has an increased operating temperature range of -55°C to 150°C. All of the ATMH Series connectors have been developed to be compatible with other existing standard products industry-wide. Amphenol Sine Systems ATMH06-2SA, 2-Way ATMH Connector Plug Category: Amphenol ATM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTMH06-2SA Series: ATMH # of Pins: 2 Gauge 22-16 Ga. Accepts Size 20 Contacts RoHs compliant Temp. Range: 302°F (150°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller Gauge for space saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Key Configuration: Key B Current Rating up to 7.5 Amps

Amphenol Sine Systems ATMH Series connectors, an extension of the ATM Series, are an IP68/69K rated (mated condition), high-performance, cost-effective solution designed for smaller AWG applications, and ideally suited for under the hood applications where higher temperatures are required. While standard ATM Series connectors have an operating temperature range of -55°C to 125°C, the ATMH Series has an increased operating temperature range of -55°C to 150°C. All of the ATMH Series connectors have been developed to be compatible with other existing standard products industry-wide.

  • Amphenol Sine Systems ATMH06-2SA, 2-Way ATMH Connector Plug
  • Category: Amphenol ATM Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTMH06-2SA
  • Series: ATMH
  • # of Pins: 2
  • Gauge 22-16 Ga.
  • Accepts Size 20 Contacts
  • RoHs compliant
  • Temp. Range: 302°F (150°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Similar design and strength to Amphenol AT (Deutsch DT), but smaller Gauge for space saving applications
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Key Configuration: Key B
  • Current Rating up to 7.5 Amps
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 889-ATMH06-2SA-ND 39274
Product Name Rectangular Connector Housings Amphenol Sine Systems ATMH06-2SA, 2-Way ATMH Connector Plug, Key A, Black, DTMH06-2SA Compatible
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data