Amphenol Sine Systems Free Hanging, Panel Mount ATM6PS-CKIT

Description
6 Position Rectangular Plug and Receptacle Connector Crimp 16-22 AWG
Request a Quote Datasheet
Description
6 Position Rectangular Plug and Receptacle Connector Crimp 16-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-1245-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-1245-ND
Free Hanging, Panel Mount 889-1245-ND
6 Position Rectangular Plug and Receptacle Connector Crimp 16-22 AWG

6 Position Rectangular Plug and Receptacle Connector Crimp 16-22 AWG

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-ATM6PS-CKIT
Automotive Electronic Connector 2026-ATM6PS-CKIT
Automotive Connectors ATM PIN & SOCKET WEDGE KIT Product overview: ATM6PS-CKIT from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-ATM6PS-CKIT can be used for catalog matching and distributor lookup.

Automotive Connectors ATM PIN & SOCKET WEDGE KIT Product overview: ATM6PS-CKIT from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-ATM6PS-CKIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
6 Pos Plug Receptacle Kit 2022AWG

6 Pos Plug Receptacle Kit 2022AWG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Kit, Plug & Rcpt Conn/wedgelock/contact; No. Of Contacts Amphenol Sine/tuchel - 26Y6785 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Plug & Rcpt Conn/wedgelock/contact; No. Of Contacts Amphenol Sine/tuchel
26Y6785
Kit, Plug & Rcpt Conn/wedgelock/contact; No. Of Contacts Amphenol Sine/tuchel 26Y6785
KIT, PLUG & RCPT CONN/WEDGELOCK/CONTA CT; No. of Contacts:6Contacts; Product Range:AT BoardLock Series™; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug, Receptacle; No. of Rows:2RowsRoHS Compliant: Yes

KIT, PLUG & RCPT CONN/WEDGELOCK/CONTACT; No. of Contacts:6Contacts; Product Range:AT BoardLock Series™; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug, Receptacle; No. of Rows:2RowsRoHS Compliant: Yes

Supplier's Site
Automotive Connectors ATM PIN & SOCKET WEDGE KIT - 53-ATM6PS-CKIT - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors ATM PIN & SOCKET WEDGE KIT
53-ATM6PS-CKIT
Automotive Connectors ATM PIN & SOCKET WEDGE KIT 53-ATM6PS-CKIT
Automotive Connectors ATM PIN & SOCKET WEDGE KIT

Automotive Connectors ATM PIN & SOCKET WEDGE KIT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1245-ND 2026-ATM6PS-CKIT ATM6PS-CKIT 26Y6785 53-ATM6PS-CKIT
Product Name Free Hanging, Panel Mount Automotive Electronic Connector Kit, Plug & Rcpt Conn/wedgelock/contact; No. Of Contacts Amphenol Sine/tuchel Automotive Connectors ATM PIN & SOCKET WEDGE KIT
Mounting Free Hanging (In-Line) Cable Mount Free Hanging
Contact Size (AWG) 16 to 22 AWG
Connector Type Automotive Connector Automotive Connector; Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Contacts - 1377G12-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
Adapter - NEFV-V12-M12W8-0.6-M12QG5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details