Amphenol Sine Systems Rectangular Connector Housings ATP06-6S

Description
6 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet
Description
6 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-ATP06-6S-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-ATP06-6S-ND
Rectangular Connector Housings 889-ATP06-6S-ND
6 Rectangular Connectors - Housings Plug Gray

6 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
ATP06-6S
Automotive Connectors ATP06-6S
6 Position Plug Female Grey

6 Position Plug Female Grey

Buy Now
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - ATP06-6S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
ATP06-6S
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type ATP06-6S
6P PLG, FEM, GRY

6P PLG, FEM, GRY

Buy Now
Amphenol Sine Systems ATP06-6S ATP Connector Plug, DTP06-6S Compatible - 38829 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATP06-6S ATP Connector Plug, DTP06-6S Compatible
38829
Amphenol Sine Systems ATP06-6S ATP Connector Plug, DTP06-6S Compatible 38829
Amphenol Sine Systems ATP Series™ Connectors are designed as a high-performance, cost-effective, thermoplastic solution with superior environmental seals, seal retention capabilities and are designed for use with 10-14Ga. with size 12 contacts handling up to 25A. Amphenol Sine Systems ATP06-6S ATP Connector Plug Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTP06-6S Series: ATP Number of Circuits: 6 Contact Size: 12 Gauge 14-10 Ga. RoHs compliant Temp. Range: -55°C to 125°C Designed as a Deutsch DTP drop-in replacement system IP68 moisture resistant rated Wire to wire connectors withstand high vibration and harsh environments Silicone elastomer seals on plug and receptacle connector housings Use Amphenol Blank Seal Plugs in unused circuits Wedgelocks help secure and protect connections Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment

Amphenol Sine Systems ATP Series™ Connectors are designed as a high-performance, cost-effective, thermoplastic solution with superior environmental seals, seal retention capabilities and are designed for use with 10-14Ga. with size 12 contacts handling up to 25A.

  • Amphenol Sine Systems ATP06-6S ATP Connector Plug
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTP06-6S
  • Series: ATP
  • Number of Circuits: 6
  • Contact Size: 12
  • Gauge 14-10 Ga.
  • RoHs compliant
  • Temp. Range: -55°C to 125°C
  • Designed as a Deutsch DTP drop-in replacement system
  • IP68 moisture resistant rated
  • Wire to wire connectors withstand high vibration and harsh environments
  • Silicone elastomer seals on plug and receptacle connector housings
  • Use Amphenol Blank Seal Plugs in unused circuits
  • Wedgelocks help secure and protect connections
  • Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
Supplier's Site Datasheet
Automotive Housing, Plug, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel - 75AH8394 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel
75AH8394
Automotive Housing, Plug, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel 75AH8394
AUTOMOTIVE HOUSING, PLUG, 6POS, 25A, GRY; Product Range:ATM DuraMate Series™; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS, 25A, GRY; Product Range:ATM DuraMate Series™; Gender:Plug; No. of Positions:6Positions; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-ATP06-6S-ND ATP06-6S ATP06-6S 38829 75AH8394
Product Name Rectangular Connector Housings Automotive Connectors Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Amphenol Sine Systems ATP06-6S ATP Connector Plug, DTP06-6S Compatible Automotive Housing, Plug, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contacts - 1377G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details