Connector Header position
4 Pos PCB Receptacle SelfThreading
AUTOMOTIVE CONN, RCPT, 4POS, 25A, PCB; Product Range:BoardLock ATP Series; Contact Material:Copper Alloy; Contact Plating:Gold; Automotive Connector Shell Style:Straight Receptacle; Automotive Contact Type:PCB Pin; Current Rating:25ARoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-ATP04-4P-BM12-ND | ATP04-4P-BM12 | 32AK8939 |
| Product Name | Headers, Male Pins | Automotive Connectors | Automotive Conn, Rcpt, 4Pos, 25A, Pcb; Product Range Amphenol Sine/tuchel |
| Connector Type | Header Connector; Receptacle | Automotive Connector | Automotive Connector |