Amphenol Sine Systems Free Hanging, Panel Mount ATM3PS-CKIT

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Free Hanging, Panel Mount - 889-1243-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-1243-ND
Free Hanging, Panel Mount 889-1243-ND
3 Position Rectangular Plug and Receptacle Connector Crimp 16-22 AWG

3 Position Rectangular Plug and Receptacle Connector Crimp 16-22 AWG

Buy Now Datasheet
Kit, Plug & Rcpt Conn/wedgelock/contact; No. Of Contacts Amphenol Sine/tuchel - 26Y6783 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Plug & Rcpt Conn/wedgelock/contact; No. Of Contacts Amphenol Sine/tuchel
26Y6783
Kit, Plug & Rcpt Conn/wedgelock/contact; No. Of Contacts Amphenol Sine/tuchel 26Y6783
KIT, PLUG & RCPT CONN/WEDGELOCK/CONTA CT; No. of Contacts:3Contacts; Product Range:AT BoardLock Series™; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug, Receptacle; No. of Rows:1RowsRoHS Compliant: Yes

KIT, PLUG & RCPT CONN/WEDGELOCK/CONTACT; No. of Contacts:3Contacts; Product Range:AT BoardLock Series™; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug, Receptacle; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ATM3PS-CKIT 889-1243-ND 26Y6783
Product Name Free Hanging, Panel Mount Kit, Plug & Rcpt Conn/wedgelock/contact; No. Of Contacts Amphenol Sine/tuchel
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products