Amphenol Sine Systems Rectangular Connector Housings ATP06-6S-OMRDGRY

Description
6 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet
Description
6 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-ATP06-6S-OMRDGRY-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-ATP06-6S-OMRDGRY-ND
Rectangular Connector Housings 889-ATP06-6S-OMRDGRY-ND
6 Rectangular Connectors - Housings Plug Gray

6 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
ATP06-6S-OMRDGRY
Automotive Connectors ATP06-6S-OMRDGRY
6 Pos Overmold Plug Socket 1214AWG

6 Pos Overmold Plug Socket 1214AWG

Buy Now
Automotive Housing, Plug, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel - 75AH8409 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel
75AH8409
Automotive Housing, Plug, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel 75AH8409
AUTOMOTIVE HOUSING, PLUG, 6POS, 25A, GRY; Product Range:ATP Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS, 25A, GRY; Product Range:ATP Series; Gender:Plug; No. of Positions:6Positions; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-ATP06-6S-OMRDGRY-ND ATP06-6S-OMRDGRY 75AH8409
Product Name Rectangular Connector Housings Automotive Connectors Automotive Housing, Plug, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Connectors - 1395G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers