Amphenol Sine Systems Headers, Male Pins ATM13-3P-BM02

Description
Connector Header Through Hole, Right Angle 3 position
Request a Quote Datasheet
Description
Connector Header Through Hole, Right Angle 3 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 889-3359-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-3359-ND
Headers, Male Pins 889-3359-ND
Connector Header Through Hole, Right Angle 3 position

Connector Header Through Hole, Right Angle 3 position

Buy Now Datasheet
Automotive Conn, 3Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel - 94AC0907 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 3Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel
94AC0907
Automotive Conn, 3Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel 94AC0907
AUTOMOTIVE CONN, 3POS, RCPT, 7.5A, 250V; Product Range:ATM BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, 3POS, RCPT, 7.5A, 250V; Product Range:ATM BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 889-3359-ND 94AC0907
Product Name Headers, Male Pins Automotive Conn, 3Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Strip Connector Standards - Type Surface Mount - A24001-014 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
Headers, Male Pins - A114647-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers