Amphenol Sine Systems Rectangular Connector Housings ATP06-6S-OMBLU

Description
6 Rectangular Connectors - Housings Plug Blue
Request a Quote Datasheet
Description
6 Rectangular Connectors - Housings Plug Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-ATP06-6S-OMBLU-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-ATP06-6S-OMBLU-ND
Rectangular Connector Housings 889-ATP06-6S-OMBLU-ND
6 Rectangular Connectors - Housings Plug Blue

6 Rectangular Connectors - Housings Plug Blue

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
ATP06-6S-OMBLU
Automotive Connectors ATP06-6S-OMBLU
6 Pos Overmolded Plug Skt 1014AWG

6 Pos Overmolded Plug Skt 1014AWG

Buy Now
Automotive Housing, Plug, 6Pos, 25A, Blu; Product Range Amphenol Sine/tuchel - 75AH8401 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos, 25A, Blu; Product Range Amphenol Sine/tuchel
75AH8401
Automotive Housing, Plug, 6Pos, 25A, Blu; Product Range Amphenol Sine/tuchel 75AH8401
AUTOMOTIVE HOUSING, PLUG, 6POS, 25A, BLU; Product Range:ATM DuraMate Series™; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS, 25A, BLU; Product Range:ATM DuraMate Series™; Gender:Plug; No. of Positions:6Positions; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-ATP06-6S-OMBLU-ND ATP06-6S-OMBLU 75AH8401
Product Name Rectangular Connector Housings Automotive Connectors Automotive Housing, Plug, 6Pos, 25A, Blu; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Rectangular Connector Accessories - A130851-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Multi-Channel Connectors - NC-8-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details