DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1520
1530
1540
1550
1560
1570
1578
1579
1580
1581
1582
1583
1584
1585
1586
1587
1588
1589
1590
1600
1610
1620
1630
1640
1650
1700
1750
1800
1850
1900
1950
2000
2212
| Product Name | Notes |
|---|---|
| ".100"" LOW PROFILE SCREW MACHINE" | |
| "10 (2 x 5) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "48 (2 x 24) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "48 (2 x 24) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "64 (2 x 32) Pos DIP, 0.9"" (22.86mm) Row Spacing Socket Gold Through Hole" | |
| "64 (2 x 32) Pos DIP, 0.9"" (22.86mm) Row Spacing Socket Tin Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| 0.635 MM ACCELERATE HP HIGH-PERF | |
| 0.635 MM PITCH ACCELERATE HP HIG | |
| 102 POSITION PLUG, REDUCED DIAME | |
| 102 POSITION RECEPTACLE WITH FLA | |
| 12 Position Circular Connector Plug, Male Pins Solder Cup | |
| 12 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 128 POSITION PLUG, SOCKET, JACKS | |
| 128 POSITION RECEPTACLE, PIN, TH | |
| 160 Position Connector Array, Female Sockets Surface Mount Gold | |
| 2 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 200A,INT,PLG,4P4W,AT ,REPL | |
| 24 POSITION PCB RECEPTACLE WITH | |
| 24 Rectangular Connectors - Housings Receptacle Black | |
| 240 Position Connector Array, Female Sockets Surface Mount Gold | |
| 3 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 3 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 30A,INT,PLG,2P3W,AT, 480V,REPL | |
| 30A,INT,PLG,4P4W,AT, 600V,REPL | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 4 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 40 POSITION PCB RECEPTACLE WITH | |
| 40 Rectangular Connectors - Housings Receptacle Black | |
| 400 Position Connector Array, Female Sockets Surface Mount Gold | |
| 48 POSITION PLUG, REDUCED DIAMET | |
| 48 POSITION RECEPTACLE WITH FLAN | |
| 5 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 5 Position Circular Connector Plug, Male Pins Solder Cup | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 5 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 60 POSITION PLUG, SOCKET, JACKSC | |
| 60 POSITION RECEPTACLE, PIN, RED | |
| 60 POSITION RECEPTACLE, PIN, THR | |
| 7 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 7 Position Circular Connector Plug, Male Pins Solder Cup | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 70 POSITION RECEPTACLE, PIN, CON | |
| 8 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 80 Position Connector Array, Female Sockets Surface Mount Gold | |
| ACC, SEN, A CODE, SOLDER M12 A | |
| ACC, SEN, METAL | |
| ACC, SEN, X CODE, SAMPLE KIT | |
| Adapter Coaxial Connector BNC HD Jack, Female Socket To N Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC HD Plug, Male Pin To BNC HD Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To F Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To MCX Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To TNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To BNC HD Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To BNC HD Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To AFI Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To AFI Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To TNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To TNC Plug, Male Pin 50Ohm | |
| APM6-040-06.5-L-04-0 -TR | |
| APM6-100-01.5-S-08-0 -FR | |
| AQT-2QUICK TERMINAL_2P WITH HOOK | |
| AQT-3QUICK TERMINAL_3P WITH HOOK | |
| AQT-4QUICK TERMINAL_4P WITH HOOK | |
| AQT-5QUICK TERMINAL_5P WITH HOOK | |
| BOOT FOR 102 & 128 POSITION RECE | |
| BOOT FOR 48 & 60 RECEPTACLES AND | |
| CONN 0.635MM HDR 160POS SMD | |
| CONN 0.635MM HDR 240POS SMD | |
| CONN 0.635MM HDR 400POS SMD | |
| CONN 0.635MM HDR 80POS SMD | |
| CONN DIN HDR 64POS | |
| CONN DIN RCPT 64POS | |
| CONQMA JACK BKHD CRIMP LMR195 | |
| CONQMA PLUG CRIMP LMR195 | |
| CONQMA PLUG R/A CRIMP LMR195 | |
| CONRP-BNC J CRIMP RG58/LMR195 | |
| CONRP-BNC PLUG CRIMP LMR195 | |
| CONRP-BNC PLUG CRIMP LMR400 | |
| IEC STANDARD-OUTLET | |
| INTERFACE FLANGE FOR 102, 128 P | |
| INTERFACE FLANGE FOR 102, 128 PO | |
| INTERFACE FLANGE FOR 48, 60 POSI | |
| M SERIES, ACCESSORY, A CODE, SOL | |
| M SERIES, ACCESSORY, D CODE, SOL | |
| M SERIES, ACCESSORY | |
| METRIC CIRCULAR CONNECTOR, RETAI | |
| Pin Contact 12-14 AWG Size Crimp Tin | |
| Pin Contact 14-16 AWG Size Crimp Tin | |
| Pin Contact Size 2.5mm Crimp Gold | |
| Pin Contact Size 2.5mm Crimp Tin | |
| Pin Contact Size Crimp Tin | |
| PIN HEADER DIL-SYSTEM, PIN: 11.9 | |
| Socket Contact 12-14 AWG Size Crimp Tin | |
| Socket Contact 14-16 AWG Size Crimp Tin | |
| Socket Contact Size 2.5mm Crimp Gold | |
| Socket Contact Size 2.5mm Crimp Tin | |
| Socket Contact Size Crimp Tin |
| << Prev | Next >> |