Connector
Connector Header Through Hole, Right Angle 3 position
ATBL 3C TIN RA PCB GRY
AUTOMOTIVE CONN, 3POS, RCPT, 7.5A, 250V; Product Range:ATM BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ATM13-3P-BM03 | 889-3290-ND | Amphenol Sine ATM13-3P-BM03 | 94AC0908 |
| Product Name | Headers, Male Pins | Automotive Conn, 3Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Header Connector; Receptacle | Automotive Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 250 volts |