Connector Header Through Hole, Right Angle 4 position
Amphenol Industrial ATM13-4P-BM03
Amphenol Industrial ATM13-4P-BM03
4 Pos 90 degree Flange Mount PCB Recepta
Connector
ATBL 4C TIN RA PCB GRY
AUTOMOTIVE CONN, 4POS, RCPT, 7.5A, 250V; Product Range:ATM BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-3291-ND | 1955841 | ATM13-4P-BM03 | Amphenol Sine ATM13-4P-BM03 | 94AC0912 |
| Product Name | Headers, Male Pins | Automotive Connectors | Automotive Conn, 4Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Header Connector; Receptacle | Automotive Connector | Automotive Connector | ||
| Mounting | Through Hole, Right Angle | Flange mount | |||
| Voltage Rating | 250 volts | ||||
| Current Rating | 7.5 amps |