4 Pos 90 degree PCB Flange Mount Recept
Connector
"Connector Header Panel Mount, Through Hole, Right Angle 4 position 0.264"" (6.71mm)"
AUTOMOTIVE CONNECTOR, 4POS, RCPT, GREY; Product Range:ATP BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ATP13-4P-BM02GRY | ATP13-4P-BM02GRY | 889-ATP13-4P-BM02GRY-ND | 40AH1807 |
| Product Name | Automotive Connectors | Headers, Male Pins | Automotive Connector, 4Pos, Rcpt, Grey; Product Range Amphenol Sine/tuchel | |
| Connector Type | Automotive Connector | Header Connector; Receptacle | Automotive Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | |||
| Voltage Rating | 250 volts |