Connector Header position
2 Pos PCB Receptacle SnapFit Pin
AUTOMOTIVE CONN, RCPT, 2POS, 25A, PCB; Product Range:BoardLock ATP Series; Contact Material:Copper Alloy; Contact Plating:Tin; Automotive Connector Shell Style:Straight Receptacle; Automotive Contact Type:PCB Pin; Current Rating:25A RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-ATP04-2P-BM04-ND | ATP04-2P-BM04 | 32AK8929 |
| Product Name | Headers, Male Pins | Automotive Connectors | Automotive Conn, Rcpt, 2Pos, 25A, Pcb; Product Range Amphenol Sine/tuchel |
| Connector Type | Header Connector; Receptacle | Automotive Connector | Automotive Connector |