"Connector Header Panel Mount, Through Hole, Right Angle 2 position 0.264"" (6.71mm)"
2 Pos 90 degree PCB Flange Mount Recept
Connector
AUTOMOTIVE CONNECTOR, 2POS, RCPT, BLACK; Product Range:ATP BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-ATP13-2P-BM01BLK-ND | ATP13-2P-BM01BLK | ATP13-2P-BM01BLK | 40AH1796 |
| Product Name | Headers, Male Pins | Automotive Connectors | Automotive Connector, 2Pos, Rcpt, Black; Product Range Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | Automotive Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | |||
| Voltage Rating | 250 volts |