Connector Header Through Hole, Right Angle 12 position
12 Pos 90 degree Flange Mount PCB Recept
AUTOMOTIVE CONN, 12POS, RCPT, 7.5A, 250V; Product Range:ATM BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-3333-ND | ATM13-12PD-BM01 | 94AC0898 |
| Product Name | Headers, Male Pins | Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |