Automotive Connectors ATP Series Plug 2 Way Product overview: ATP06-2S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-ATP06-2S can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 862397-ATP06-2S
Series: ATP Series™
Features: 2 Rectangular Connectors - Housings Plug Gray
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: ATP06-2S
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8538.90.6000
Other Part Number: 889-1490, ATP06-2S-ND
Amphenol Industrial ATP06-2S
Amphenol Industrial ATP06-2S
2 Rectangular Connectors - Housings Plug Gray
Connector, Amphenol Sine, ATP Series, 2 Pin Plug
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Waytek, Inc. | DigiKey | Chief Enterprises LLC | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-ATP06-2S | 862397-ATP06-2S | 1741613 | 1741480 | 38826 | 889-1490-ND | ATP06-2S |
| Product Name | Automotive Electronic Connector | Rectangular Connectors - ATP06-2S | Automotive Connectors | Automotive Connectors | Amphenol Sine Systems ATP06-2S 2-Way ATP Connector Plug, DTP06-2S Compatible | Rectangular Connector Housings | Low Pin Connectors |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector | Automotive Connector | Rectangular Connectors, Heavy Duty | Automotive Connector |
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Male / Plug | Male / Plug | |||
| Current Rating | 25.0 amps |