Amphenol Sine Systems Headers, Male Pins ATM15-12PA-BM01

Description
Connector Header Through Hole 12 position
Request a Quote Datasheet
Description
Connector Header Through Hole 12 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 889-3336-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-3336-ND
Headers, Male Pins 889-3336-ND
Connector Header Through Hole 12 position

Connector Header Through Hole 12 position

Buy Now Datasheet
Automotive Connectors - 1955869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1955869
Automotive Connectors 1955869
Amphenol Industrial ATM15-12PA-BM01

Amphenol Industrial ATM15-12PA-BM01

Supplier's Site
Automotive Connectors - 1955870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1955870
Automotive Connectors 1955870
Amphenol Industrial ATM15-12PA-BM01

Amphenol Industrial ATM15-12PA-BM01

Supplier's Site
Swedesboro, NJ, United States
12 Pos Flange Mount PCB Recept A Key

12 Pos Flange Mount PCB Recept A Key

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel - 94AC0934 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel
94AC0934
Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel 94AC0934
AUTOMOTIVE CONN, 12POS, RCPT, 7.5A, 250V; Product Range:ATM BoardLock Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, 12POS, RCPT, 7.5A, 250V; Product Range:ATM BoardLock Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3336-ND 1955869 ATM15-12PA-BM01 94AC0934
Product Name Headers, Male Pins Automotive Connectors Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector Automotive Connector
Mounting Through Hole Flange mount
Voltage Rating 250 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11157-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A114688-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers