Amphenol Sine Systems Amphenol Sine Systems ATP06-2S-CAP 2-Way Connector Plug, ATP Dust Cap, Gray ATP06-2S-CAP

Description
A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1m of water for 24 hours). Amphenol Sine Systems ATP06-2S-CAP 2-Way Connector Plug Category: Amphenol ATP Connectors Manufacturer: Amphenol Sine Systems Series: ATP Component Type: Plug Number of Pins: 2 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38625
Request a Quote Datasheet
Description
A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1m of water for 24 hours). Amphenol Sine Systems ATP06-2S-CAP 2-Way Connector Plug Category: Amphenol ATP Connectors Manufacturer: Amphenol Sine Systems Series: ATP Component Type: Plug Number of Pins: 2 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38625
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATP06-2S-CAP 2-Way Connector Plug, ATP Dust Cap, Gray - 40140 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATP06-2S-CAP 2-Way Connector Plug, ATP Dust Cap, Gray
40140
Amphenol Sine Systems ATP06-2S-CAP 2-Way Connector Plug, ATP Dust Cap, Gray 40140
A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1m of water for 24 hours). Amphenol Sine Systems ATP06-2S-CAP 2-Way Connector Plug Category: Amphenol ATP Connectors Manufacturer: Amphenol Sine Systems Series: ATP Component Type: Plug Number of Pins: 2 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38625

A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1m of water for 24 hours).

  • Amphenol Sine Systems ATP06-2S-CAP 2-Way Connector Plug
  • Category: Amphenol ATP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: ATP
  • Component Type: Plug
  • Number of Pins: 2
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Ingress Protection Rating: IP68 (in mated condition)
  • Silicone elastomer seals on plug and receptacle connector housings
  • Mating Connector: 38625
Supplier's Site Datasheet
Swedesboro, NJ, United States
Automotive Connectors
ATP06-2S-CAP
Automotive Connectors ATP06-2S-CAP
Dust Cap for 2 Position plug grey

Dust Cap for 2 Position plug grey

Buy Now
Rectangular Connector Accessories - 889-ATP06-2S-CAP-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-ATP06-2S-CAP-ND
Rectangular Connector Accessories 889-ATP06-2S-CAP-ND
Connector Cap (Cover), Dust For ATP Series™ Plugs

Connector Cap (Cover), Dust For ATP Series™ Plugs

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 40140 ATP06-2S-CAP 889-ATP06-2S-CAP-ND
Product Name Amphenol Sine Systems ATP06-2S-CAP 2-Way Connector Plug, ATP Dust Cap, Gray Automotive Connectors Rectangular Connector Accessories
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details