Amphenol Sine Systems Automotive Connectors ATP06-6S-OMGRY

Description
6 Pos Overmolded Plug Skt 1014AWG
Request a Quote Datasheet
Description
6 Pos Overmolded Plug Skt 1014AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
ATP06-6S-OMGRY
Automotive Connectors ATP06-6S-OMGRY
6 Pos Overmolded Plug Skt 1014AWG

6 Pos Overmolded Plug Skt 1014AWG

Buy Now
Rectangular Connector Housings - 889-ATP06-6S-OMGRY-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-ATP06-6S-OMGRY-ND
Rectangular Connector Housings 889-ATP06-6S-OMGRY-ND
6 Rectangular Connectors - Housings Plug Gray

6 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Automotive Housing, Plug, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel - 75AH8404 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel
75AH8404
Automotive Housing, Plug, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel 75AH8404
AUTOMOTIVE HOUSING, PLUG, 6POS, 25A, GRY; Product Range:ATP Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS, 25A, GRY; Product Range:ATP Series; Gender:Plug; No. of Positions:6Positions; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ATP06-6S-OMGRY 889-ATP06-6S-OMGRY-ND 75AH8404
Product Name Automotive Connectors Rectangular Connector Housings Automotive Housing, Plug, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data