12 Pos Header Pin C Key Gold
"Connector Header Panel Mount, Snap-In; Through Hole, Right Angle 12 position 0.165"" (4.20mm)"
AUTOMOTIVE CONN, 12POS, RCPT, 7.5A, 250V; Product Range:ATM ArmorIPX Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ATM13-12PC-GR01 | 889-ATM13-12PC-GR01-ND | 34AH5379 |
| Product Name | Automotive Connectors | Headers, Male Pins | Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel |
| Connector Type | Automotive Connector | Header Connector; Receptacle | Automotive Connector |