Festo Corporation Shut off valve MS6N-EE-3/8-V110

Description
With NPT connecting thread Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shut off valve - MS6N-EE-3/8-V110 - Festo Corporation
Islandia, NY, United States
Shut off valve
MS6N-EE-3/8-V110
Shut off valve MS6N-EE-3/8-V110
With NPT connecting thread Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
  • With NPT connecting thread
  • Width dimension 62 mm
  • Electric 3/2-way valve for pressurizing and venting pneumatic installations
  • A muffler can be attached or the exhaust air can be ducted at port 3
  • Supply voltage 24 V DC, 110, 230 V AC
  • With optional pressure gauge and pressure sensor
  • With solenoid coil, without plug socket
Supplier's Site Datasheet
Valves and Control - 2171-MS6N-EE-3/8-V110-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-MS6N-EE-3/8-V110-ND
Valves and Control 2171-MS6N-EE-3/8-V110-ND
ON/OFF VALVE

ON/OFF VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number MS6N-EE-3/8-V110 2171-MS6N-EE-3/8-V110-ND
Product Name Shut off valve Valves and Control
Valve Type Gate; Solenoid Control Valve; Control Valve
Primary Material Aluminum
Media Gas; Air; Compressed Air Gas; Air
Maximum Pressure 58.02 to 261.07 psi (40.83 to 184 m H2O) 58.00 to 261.00 psi (40.82 to 184 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CDVI5.0-MT2H-3OLS-3GLS - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M2H-3OL-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE14-M1CH-3GLS-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-5J-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers