Soldered Electronics d.o.o. Valves and Control 101655

Description
ELECTRONIC WATER VALVE 12V DC
Request a Quote Datasheet
Description
ELECTRONIC WATER VALVE 12V DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 5032-101655-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
5032-101655-ND
Valves and Control 5032-101655-ND
ELECTRONIC WATER VALVE 12V DC

ELECTRONIC WATER VALVE 12V DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Valves
Product Number 5032-101655-ND
Product Name Valves and Control
Valve Type Control Valve; Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 121210007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
10-32 Threaded Ports, Diaphragm Relief Valve - RVD - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details