Festo Corporation Shut off valve MS12-EM-G

Description
Width dimension 124 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position is immediately recognizable With optional pressure gauge and pressure sensor
Request a Quote Datasheet
Description
Width dimension 124 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position is immediately recognizable With optional pressure gauge and pressure sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shut off valve - MS12-EM-G - Festo Corporation
Islandia, NY, United States
Shut off valve
MS12-EM-G
Shut off valve MS12-EM-G
Width dimension 124 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position is immediately recognizable With optional pressure gauge and pressure sensor
  • Width dimension 124 mm
  • Manual 3/2-way valve for pressurizing and exhausting pneumatic installations
  • A muffler can be attached or the exhaust air can be ducted at port 3
  • Switching position is immediately recognizable
  • With optional pressure gauge and pressure sensor
Supplier's Site Datasheet
Valves and Control - 2171-MS12-EM-G-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-MS12-EM-G-ND
Valves and Control 2171-MS12-EM-G-ND
ON/OFF VALVE

ON/OFF VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number MS12-EM-G 2171-MS12-EM-G-ND
Product Name Shut off valve Valves and Control
Valve Type Gate Control Valve; Control Valve
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure 0.00 to 290.08 psi (0.0 to 204 m H2O) 0.00 to 290.00 psi (0.0 to 204 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPVSC1-M1H-J-T-Q3 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-5/3G-QS4-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPV10-M1H-2X2-GLS-K-M7 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M1H-5JS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers