Festo Corporation Soft start/quick exhaust valve MS6-SV-1/2-E-10V24-SO-AG

Description
Width dimension 62 mm Single-channel exhausting up to Performance Level c and category 1 to EN ISO 13849-1 For reducing pressure quickly and reliably and for building up pressure gradually Adjustable pressure build-up time Adjustable switch-through pressure Supply voltage 24 V DC
Request a Quote Datasheet
Description
Width dimension 62 mm Single-channel exhausting up to Performance Level c and category 1 to EN ISO 13849-1 For reducing pressure quickly and reliably and for building up pressure gradually Adjustable pressure build-up time Adjustable switch-through pressure Supply voltage 24 V DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft start/quick exhaust valve - MS6-SV-1/2-E-10V24-SO-AG - Festo Corporation
Islandia, NY, United States
Soft start/quick exhaust valve
MS6-SV-1/2-E-10V24-SO-AG
Soft start/quick exhaust valve MS6-SV-1/2-E-10V24-SO-AG
Width dimension 62 mm Single-channel exhausting up to Performance Level c and category 1 to EN ISO 13849-1 For reducing pressure quickly and reliably and for building up pressure gradually Adjustable pressure build-up time Adjustable switch-through pressure Supply voltage 24 V DC
  • Width dimension 62 mm
  • Single-channel exhausting up to Performance Level c and category 1 to EN ISO 13849-1
  • For reducing pressure quickly and reliably and for building up pressure gradually
  • Adjustable pressure build-up time
  • Adjustable switch-through pressure
  • Supply voltage 24 V DC
Supplier's Site Datasheet
Valves and Control - 2171-MS6-SV-1/2-E-10V24-SO-AG-ND - DigiKey
Thief River Falls, MN, United States
3/2 Normally Closed Control Valve, Maintained Sub-Base Mount

3/2 Normally Closed Control Valve, Maintained Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - MS6-SV-1/2-E-10V24-SO-AG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
MS6-SV-1/2-E-10V24-SO-AG
Pneumatics, Hydraulics - Valves and Control MS6-SV-1/2-E-10V24-SO-AG
3/2 Normally Closed Control Valve, Maintained Sub-Base Mount

3/2 Normally Closed Control Valve, Maintained Sub-Base Mount

Buy Now

Technical Specifications

  Festo Corporation DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number MS6-SV-1/2-E-10V24-SO-AG 2171-MS6-SV-1/2-E-10V24-SO-AG-ND MS6-SV-1/2-E-10V24-SO-AG
Product Name Soft start/quick exhaust valve Valves and Control Pneumatics, Hydraulics - Valves and Control
Primary Material Aluminum
Media Air; Compressed Air Water; Gas; Air Air, Inert Gas, Liquid; Air
Valve Size 0.24 inch (6.00 mm)
Maximum Pressure 50.76 to 145.04 psi (35.73 to 102 m H2O) 51.00 to 145.00 psi (35.89 to 102 m H2O) 51.00 to 145.00 psi (35.89 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - VUVS-LK25-B52-D-G14-1B2-S - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE24-M3H-3OL-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1CH-5/3GS-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE14-M1BH-5/3GS-QS-6 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers