Festo Corporation Toggle lever valve LS-3-1/8

Description
toggle lever valve LS-3-1/8 With idle return, piloted, normally closed. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=146 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat
Request a Quote Datasheet
Description
toggle lever valve LS-3-1/8 With idle return, piloted, normally closed. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=146 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle lever valve - LS-3-1/8 - Festo Corporation
Islandia, NY, United States
Toggle lever valve
LS-3-1/8
Toggle lever valve LS-3-1/8
toggle lever valve LS-3-1/8 With idle return, piloted, normally closed. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=146 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat

toggle lever valve LS-3-1/8 With idle return, piloted, normally closed. Valve function=3/2 closed, monostable, Type of actuation=mechanical, Standard nominal flow rate=146 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat

Supplier's Site Datasheet
Valves and Control - 2171-LS-3-1/8-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-LS-3-1/8-ND
Valves and Control 2171-LS-3-1/8-ND
TOGGLE LEVER VALVE

TOGGLE LEVER VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number LS-3-1/8 2171-LS-3-1/8-ND
Product Name Toggle lever valve Valves and Control
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure 50.76 to 116.03 psi (35.73 to 81.66 m H2O) 51.00 to 116.00 psi (35.89 to 81.64 m H2O)
Media Temperature 140 to 14 F (60 to -10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-5/3G-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M2H-5/3G-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE14-M1BH-5L-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPV10-M1H-3OLS-3GLS-M7-B-EX - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers