OMEGA Engineering, Inc. Valves and Control AAV-1150B

Description
AAV-1150B
Request a Quote Datasheet
Description
AAV-1150B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 5880-AAV-1150B-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
5880-AAV-1150B-ND
Valves and Control 5880-AAV-1150B-ND
AAV-1150B

AAV-1150B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Valves
Product Number 5880-AAV-1150B-ND
Product Name Valves and Control
Valve Type Control Valve; Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1126010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details