Festo Corporation Soft start valve MS6-DE-1/4-10V24

Description
Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC Switchable pressure switching point For advancing the actuators slowly and reliably into the initial position For avoiding sudden and unexpected movements Adjustable pressure build-up time
Request a Quote Datasheet
Description
Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC Switchable pressure switching point For advancing the actuators slowly and reliably into the initial position For avoiding sudden and unexpected movements Adjustable pressure build-up time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft start valve - MS6-DE-1/4-10V24 - Festo Corporation
Islandia, NY, United States
Soft start valve
MS6-DE-1/4-10V24
Soft start valve MS6-DE-1/4-10V24
Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC Switchable pressure switching point For advancing the actuators slowly and reliably into the initial position For avoiding sudden and unexpected movements Adjustable pressure build-up time
  • Width dimension 62 mm
  • 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point
  • Supply voltage 24 V DC, 110, 230 V AC
  • Switchable pressure switching point
  • For advancing the actuators slowly and reliably into the initial position
  • For avoiding sudden and unexpected movements
  • Adjustable pressure build-up time
Supplier's Site Datasheet
Valves and Control - 2171-MS6-DE-1/4-10V24-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-MS6-DE-1/4-10V24-ND
Valves and Control 2171-MS6-DE-1/4-10V24-ND
SOFT START VALVE

SOFT START VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number MS6-DE-1/4-10V24 2171-MS6-DE-1/4-10V24-ND
Product Name Soft start valve Valves and Control
Valve Type Solenoid Control Valve; Control Valve
Primary Material Aluminum
Media Air; Compressed Air Gas; Air
Maximum Pressure 58.02 to 145.04 psi (40.83 to 102 m H2O) 58.00 to 145.00 psi (40.82 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE24-M3H-3GL-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-1/8-D-5M-MINI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Air solenoid valve - CPE18-M2H-5/3B-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air preparation unit - FRCS-1/8-D-MINI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details