Festo Corporation Shut off valve MS4N-EE-1/8-V110-S

Description
With NPT connecting thread Grid dimension 40 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
Request a Quote Datasheet
Description
With NPT connecting thread Grid dimension 40 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shut off valve - MS4N-EE-1/8-V110-S - Festo Corporation
Islandia, NY, United States
Shut off valve
MS4N-EE-1/8-V110-S
Shut off valve MS4N-EE-1/8-V110-S
With NPT connecting thread Grid dimension 40 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
  • With NPT connecting thread
  • Grid dimension 40 mm
  • Electric 3/2-way valve for pressurizing and venting pneumatic installations
  • A muffler can be attached or the exhaust air can be ducted at port 3
  • Supply voltage 24 V DC, 110, 230 V AC
  • With optional pressure gauge and pressure sensor
  • With solenoid coil, without plug socket
Supplier's Site Datasheet
Valves and Control - 2171-MS4N-EE-1/8-V110-S-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-MS4N-EE-1/8-V110-S-ND
Valves and Control 2171-MS4N-EE-1/8-V110-S-ND
ON/OFF VALVE

ON/OFF VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number MS4N-EE-1/8-V110-S 2171-MS4N-EE-1/8-V110-S-ND
Product Name Shut off valve Valves and Control
Valve Type Gate; Solenoid Control Valve; Control Valve
Primary Material Aluminum
Media Gas; Air; Compressed Air Gas; Air
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE24-M3H-3OL-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-5/3GS-QS4-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-3GLS-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE24-M1H-5/3BS-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers