Festo Corporation Shut off valve MS9-EE-G-V24-S-VS

Description
Grid dimension 90 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
Request a Quote Datasheet
Description
Grid dimension 90 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shut off valve - MS9-EE-G-V24-S-VS - Festo Corporation
Islandia, NY, United States
Shut off valve
MS9-EE-G-V24-S-VS
Shut off valve MS9-EE-G-V24-S-VS
Grid dimension 90 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
  • Grid dimension 90 mm
  • Electric 3/2-way valve for pressurizing and venting pneumatic installations
  • A muffler can be attached or the exhaust air can be ducted at port 3
  • Supply voltage 24 V DC, 110, 230 V AC
  • With optional pressure gauge and pressure sensor
  • With solenoid coil, without plug socket
Supplier's Site Datasheet
Valves and Control - 2171-MS9-EE-G-V24-S-VS-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-MS9-EE-G-V24-S-VS-ND
Valves and Control 2171-MS9-EE-G-V24-S-VS-ND
ON/OFF VALVE

ON/OFF VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number MS9-EE-G-V24-S-VS 2171-MS9-EE-G-V24-S-VS-ND
Product Name Shut off valve Valves and Control
Valve Type Gate; Solenoid Control Valve; Control Valve
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.35 inch (9.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves and Control - 2171-CL-5/2-1/2-ND - DigiKey
Specs
Valve Type Control Valve; Control Valve
Maximum Pressure 14.50 to 145.00 psi (10.2 to 102 m H2O)
Connection Description Threaded
View Details
Air solenoid valve - CPE18-M2H-5LS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
FSTO Ball Valve - 4809119 - Galco Industrial Electronics
Specs
Valve Type Ball
View Details
Air solenoid valve - CPE10-M1BH-5/3ES-QS6-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers