| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | Z7147-ND | D4C-4331 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Integral Cable; Cable Leads | |
| Operating Temp | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Maximum Current Rating | 0.1000 amps | 0.1000 amps |