SWITCH SNAP ACT SPDT 100MA 125V
Limit Switches 0.1A 125 VAC SEALED RLR PLGR
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 2147025 | Z7148-ND | D4C-4332 | D4C-4332 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switches |
| Normal State | Normally Open; Normally Closed | |||
| Switch Configuration | 1 NO/1 NC | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Linear Actuator Types | Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger | |||
| Certifications / Approvals | RoHS Compliant | |||
| Contact Type | Momentary Contact |