SWITCH SNAP ACT SPDT 100MA 125V
Limit Switches LS 0.1A SEAL RLR PLG R VCTF 3M
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 8411506 | Z11158-ND | D4C-4232 | D4C-4232 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switches |
| Normal State | Normally Open; Normally Closed | |||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Certifications / Approvals | RoHS Compliant | |||
| Operating Temp | -10 C (14 F) | -10 to 70 C (14 to 158 F) | ||
| Contact Type | Momentary Contact |