25 (Power) Position Circular Connector Receptacle, Female Sockets Solder
Bulgin PX0707/S/25 Circular Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 708-1173-ND | 4944544 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | Panel mount |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 1.0 amps | |
| Number of Contacts | 25 # |