Amphenol Corporation SAS PCIe PSAS5F3130031TR

Description
SAS PCIe, SAS PCIe,Storage connectors, PSAS 5.0, 68pin, Vertical, Receptacle, blade hold down, Amphenol is one of the leading manufacturers of SAS PCIe; STORAGE AND SERVER CONNECTOR. Contact us today for more details of SAS PCIe;, part number PSAS5F3130031TR
Request a Quote Datasheet
Description
SAS PCIe, SAS PCIe,Storage connectors, PSAS 5.0, 68pin, Vertical, Receptacle, blade hold down, Amphenol is one of the leading manufacturers of SAS PCIe; STORAGE AND SERVER CONNECTOR. Contact us today for more details of SAS PCIe;, part number PSAS5F3130031TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS PCIe, SAS PCIe,Storage connectors, PSAS 5.0, 68pin, Vertical, Receptacle, blade hold down, Amphenol is one of the leading manufacturers of SAS PCIe; STORAGE AND SERVER CONNECTOR. Contact us today for more details of SAS PCIe;, part number PSAS5F3130031TR

SAS PCIe, SAS PCIe,Storage connectors, PSAS 5.0, 68pin, Vertical, Receptacle, blade hold down, Amphenol is one of the leading manufacturers of SAS PCIe; STORAGE AND SERVER CONNECTOR. Contact us today for more details of SAS PCIe;, part number PSAS5F3130031TR

Supplier's Site Datasheet
Edge Connectors - 2442936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2442936
Edge Connectors 2442936
SAS PCIe PSAS 5.0 68pin Vert. fmle blade

SAS PCIe PSAS 5.0 68pin Vert. fmle blade

Supplier's Site
Edge Connectors - 2442935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2442935
Edge Connectors 2442935
SAS PCIe PSAS 5.0 68pin Vert. fmle blade

SAS PCIe PSAS 5.0 68pin Vert. fmle blade

Supplier's Site
Pluggable Connector Assemblies - 609-PSAS5F3130031TRCT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-PSAS5F3130031TRCT-ND
Pluggable Connector Assemblies 609-PSAS5F3130031TRCT-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connector Assemblies - 609-PSAS5F3130031TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-PSAS5F3130031TR-ND
Pluggable Connector Assemblies 609-PSAS5F3130031TR-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Conn, Sas/pcie, Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 31AK7851 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Sas/pcie, Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions
31AK7851
Conn, Sas/pcie, Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions 31AK7851
CONN, SAS/PCIE, RCPT, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount Straight; Product Range:PSAS Series; Connector Mounting:PCB Mount

CONN, SAS/PCIE, RCPT, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount Straight; Product Range:PSAS Series; Connector Mounting:PCB Mount

Supplier's Site Datasheet
Conn, Sas/pcie, Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 77AJ9020 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Sas/pcie, Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions
77AJ9020
Conn, Sas/pcie, Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions 77AJ9020
CONN, SAS/PCIE, RCPT, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount Straight; Product Range:PSAS Series; Connector Mounting:PCB Mount

CONN, SAS/PCIE, RCPT, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount Straight; Product Range:PSAS Series; Connector Mounting:PCB Mount

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number PSAS5F3130031TR 2442936 609-PSAS5F3130031TRCT-ND 31AK7851
Product Name SAS PCIe Edge Connectors Pluggable Connector Assemblies Conn, Sas/pcie, Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions
Connector Type Wire to Board Connector Card Edge Connector Receptacle
Termination Surface Mount Surface Mount Straight
Current Rating 1.5 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-015TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200802BALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers