The Amphenol Communications Solutions I/O Connector, SAS/PCIe, R/A Plug, 68Pos (part number 69AH5535) is designed for high-speed data transfer in next-generation server applications. It supports both SAS and PCIe interfaces, with data rates of up to 24Gb/s for SAS and 16GT/s for PCIe. The connector features a 68-position configuration and is compatible with the SFF8639 specification, ensuring flexibility in component selection. Constructed from halogen-free high-temperature thermoplastic, this connector is built to withstand diverse environmental conditions and offers a durability rating of 500 mating cycles. It includes staggered contact lengths for sequential contact mating, which facilitates hot plugging. The connector's design incorporates molded guideposts for self-alignment during mating, enhancing ease of use. Electrical performance specifications include a maximum contact resistance of 30mΩ and an insulation resistance of 1000MΩ. The connector is suitable for various applications, including storage servers, external storage systems, and processor and storage blade mezzanine cards. It is packaged for convenience in tape and reel or tray formats, making it suitable for automated assembly processes.
U.2, SAS PCIe 4.0, U.2, SAS PCIe 4.0, 68pin, Plug, Right Angle Surface Mount, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of PSAS, part number PSAS4M2130181TR
68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle
68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle
68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle
U.2, SAS PCIE 4.0, 68PIN, PLUG,
I/O CONNECTOR, SAS/PCIE, R/A PLUG, 68POS; No. of Contacts:68Contacts;
I/O CONNECTOR, SAS/PCIE, R/A PLUG, 68POS; No. of Contacts:68Contacts;
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PSAS4M2130181TR | 609-PSAS4M2130181TRCT-ND | PSAS4M2130181TR | 69AH5535 |
| Product Name | U.2, SAS PCIe 4.0 | Pluggable Connector Assemblies | Pluggable Connectors | I/o Connector, Sas/pcie, R/a Plug, 68Pos; No. Of Contacts Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Plug | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Right Angle | Plug | ||
| Termination | Surface Mount | Surface Mount Right Angle |