4 Position Circular Connector Plug, Female Sockets Solder
Bulgin PXMBNI12RPF04DPCM16
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 708-2190-ND | 1446787 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors |
| Connector Type | Plug, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | Panel mount |
| Voltage Rating | 250 volts | 250 volts |
| Current Rating | 4.0 amps | |
| Number of Contacts | 4 # |