Amphenol Corporation SAS PCIE PSAS4F2130122TR

Description
SAS PCIE, SAS/PCIe 4.0 U.3 Connectors, 68pin, Right Angle, Surface Mount, Receptacle., Amphenol is one of the leading manufacturers of Connectors. Contact us today for more details of part number PSAS4F2130122TR
Request a Quote Datasheet
Description
SAS PCIE, SAS/PCIe 4.0 U.3 Connectors, 68pin, Right Angle, Surface Mount, Receptacle., Amphenol is one of the leading manufacturers of Connectors. Contact us today for more details of part number PSAS4F2130122TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS PCIE, SAS/PCIe 4.0 U.3 Connectors, 68pin, Right Angle, Surface Mount, Receptacle., Amphenol is one of the leading manufacturers of Connectors. Contact us today for more details of part number PSAS4F2130122TR

SAS PCIE, SAS/PCIe 4.0 U.3 Connectors, 68pin, Right Angle, Surface Mount, Receptacle., Amphenol is one of the leading manufacturers of Connectors. Contact us today for more details of part number PSAS4F2130122TR

Supplier's Site Datasheet
Pluggable Connector Assemblies - 609-PSAS4F2130122TRCT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-PSAS4F2130122TRCT-ND
Pluggable Connector Assemblies 609-PSAS4F2130122TRCT-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 609-PSAS4F2130122TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-PSAS4F2130122TRDKR-ND
Pluggable Connector Assemblies 609-PSAS4F2130122TRDKR-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 609-PSAS4F2130122TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-PSAS4F2130122TR-ND
Pluggable Connector Assemblies 609-PSAS4F2130122TR-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
I/o Connector, Sas/pcie, R/a Rcpt, 68Pos; No. Of Contacts Amphenol Communications Solutions - 03AJ2555 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Sas/pcie, R/a Rcpt, 68Pos; No. Of Contacts Amphenol Communications Solutions
03AJ2555
I/o Connector, Sas/pcie, R/a Rcpt, 68Pos; No. Of Contacts Amphenol Communications Solutions 03AJ2555
I/O CONNECTOR, SAS/PCIE, R/A RCPT, 68POS; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount Right Angle; Product Range:PSAS4F213 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

I/O CONNECTOR, SAS/PCIE, R/A RCPT, 68POS; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount Right Angle; Product Range:PSAS4F213 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
I/o Connector, Sas/pcie, R/a Rcpt, 68Pos; No. Of Contacts Amphenol Communications Solutions - 31AJ9026 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Sas/pcie, R/a Rcpt, 68Pos; No. Of Contacts Amphenol Communications Solutions
31AJ9026
I/o Connector, Sas/pcie, R/a Rcpt, 68Pos; No. Of Contacts Amphenol Communications Solutions 31AJ9026
I/O CONNECTOR, SAS/PCIE, R/A RCPT, 68POS; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount Right Angle; Product Range:PSAS4F213 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

I/O CONNECTOR, SAS/PCIE, R/A RCPT, 68POS; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount Right Angle; Product Range:PSAS4F213 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - PSAS4F2130122TR - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
PSAS4F2130122TR
Pluggable Connectors PSAS4F2130122TR
SAS/PCIE 4.0 U.3 CONNECTORS, 68P

SAS/PCIE 4.0 U.3 CONNECTORS, 68P

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number PSAS4F2130122TR 609-PSAS4F2130122TRCT-ND 03AJ2555 PSAS4F2130122TR
Product Name SAS PCIE Pluggable Connector Assemblies I/o Connector, Sas/pcie, R/a Rcpt, 68Pos; No. Of Contacts Amphenol Communications Solutions Pluggable Connectors
Connector Type PC Card Connector; Wire to Board Connector Receptacle
Geometry Right Angle Receptacle
Termination Surface Mount Surface Mount Right Angle
Unlock Full Specs
to access all available technical data