6 (Power) Position Circular Connector Receptacle, Male Pins Solder
Bulgin PX0413/06P/PC Circular Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | 708-1075-ND | 4944392 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors |
| Connector Type | Receptacle, Male Pins | |
| Mounting | Panel Mount, Through Hole | Pcb mount |
| Voltage Rating | 125 volts | 125 volts |
| Current Rating | 5.0 amps |