3 (Power) Position Circular Connector Receptacle, Female Sockets Solder
Bulgin PX0413/03S/PC Circular Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | 708-1080-ND | 6112159 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors |
| Connector Type | Receptacle, Female Sockets | |
| Mounting | Panel Mount, Through Hole | Pcb mount |
| Voltage Rating | 250 volts | 250 volts |
| Current Rating | 8.0 amps |