SAS PCIE, SAS/PCIe 4.0 (U.2 & U.3) Connectors, Storage & Server System, 68 Pin, Vertical, Surface Mount , Receptacle., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of SAS PCIE, part number PSAS4F3130071TR.
U.3, SAS PCIe 4.0, 68pin, socket, Vertic
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount
U.2/U.3 SAS/PCIE 4.0 68POS
SAS/PCIE CONN, RCPT, 68POS, SMT; No. of Contacts:68Contacts;
U.2/U.3 SAS/PCIE 4.0 68POS
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PSAS4F3130071TR | PSAS4F3130071TR | 609-6582CT-ND | PSAS4F3130071TR | 64AH2365 | PSAS4F3130071TR |
| Product Name | SAS PCIE | Unspecified Connectors | Pluggable Connector Assemblies | Pluggable Connector Assemblies | Sas/pcie Conn, Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions | Pluggable Connectors |
| Connector Type | PC Card Connector | Receptacle | ||||
| Termination | Surface Mount | Solder | Surface Mount | |||
| Voltage Rating | 500 volts | |||||
| Current Rating | 1.5 amps |