SAS PCIE, SAS PCIe,Storage connectors, 5.0, 68pin, socket, vertical, Surface Mount, Amphenol is one of the leading manufacturers of SAS PCIe; STORAGE AND SERVER CONNECTOR. Contact us today for more details of SAS PCIe;, part number PSAS5F3130021TR
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount
SAS PCIe Storage 5.0 68pin skt Vert. SMT
SAS PCIe Storage 5.0 68pin skt Vert. SMT
SAS PCIE 5.0, 68PIN, SOCKET, VER
SAS/PCIE CONN, RCPT, 68POS, SMT; No. of Contacts:68Contacts;
SAS PCIE 5.0, 68PIN, SOCKET, VER
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PSAS5F3130021TR | 609-PSAS5F3130021TR-ND | 2442934 | PSAS5F3130021TR | 64AH2370 | PSAS5F3130021TR |
| Product Name | SAS PCIE | Pluggable Connector Assemblies | Edge Connectors | Pluggable Connectors | Sas/pcie Conn, Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions | Pluggable Connector Assemblies |
| Connector Type | PC Card Connector; Wire to Board Connector | Receptacle | Card Edge Connector | |||
| Termination | Surface Mount | Surface Mount | Solder | |||
| Current Rating | 1.5 amps | |||||
| Mounting | Surface Mount | PCB Mount | Surface Mount |