SAS PCIE, SAS/PCIe 4.0 (U.2 & U.3) Connectors, Storage & Server System, 68 Pin, Vertical, Surface Mount , Receptacle., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of SAS PCIE, part number PSAS4F3130021TR.
U.2, SAS PCIe 4.0, 68pin, socket, Vertic
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Through Hole
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Through Hole
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Through Hole
SAS/PCIe 4.0 (U.2 & U.3) Connectors, Storage & Server System, 68 Pin, Vertical, Surface Mount , Receptacle. / Tap/Rl
U2 SAS PCIE 40 68PIN SOCKET VERTICAL SMT / AMPHENOL FCI
U.2, SAS/PCIE 4.0, 68POS, RECEPT
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PSAS4F3130021TR | PSAS4F3130021TR | 609-PSAS4F3130021TRCT-ND | 69AH5512 | PSAS4F3130021TR |
| Product Name | SAS PCIE | Unspecified Connectors | Pluggable Connector Assemblies | Sas/pcie 4.0 (U.2 & U.3) Connectors, Storage & Server System, 68 Pin, Vertical, Surface Mount , Receptacle. / Tap/rl Amphenol Communications Solutions | Pluggable Connectors |
| Connector Type | PC Card Connector | Receptacle | |||
| Termination | Surface Mount | ||||
| Voltage Rating | 500 volts | ||||
| Current Rating | 1.5 amps |