SAS PCIE, SAS/PCIe 4.0 (U.2 & U.3) Connectors, Storage & Server System, 68 Pin, Right Angle, Surface Mount , Receptacle., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of SAS PCIE, part number PSAS4F2130011TR.
U.2, SAS PCIe 4.0, 68pin, socket, RA, SM
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle; Through Hole
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle; Through Hole
U.2, SAS/PCIE 4.0, 68POS, RECEPT
U.2, SAS/PCIE 4.0, 68POS, RECEPT
SAS/PCIE CONN, RCPT, R/A, 68POS, SMT; No. of Contacts:68Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PSAS4F2130011TR | PSAS4F2130011TR | 609-6584CT-ND | PSAS4F2130011TR | PSAS4F2130011TR | 64AH2362 |
| Product Name | SAS PCIE | Unspecified Connectors | Pluggable Connector Assemblies | Pluggable Connectors | Pluggable Connector Assemblies | Sas/pcie Conn, Rcpt, R/a, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Receptacle | ||||
| Geometry | Right Angle | Receptacle | ||||
| Termination | Surface Mount | Solder | Surface Mount | |||
| Voltage Rating | 500 volts |