Amphenol Communications Solutions SAS PCIE PSAS4M2130081TR

Description
SAS PCIE, SAS/PCIe 4.0 U.2 Connectors, Storage & Server System, 68 Pin, Right Angle, Surface Mount , Header., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of SAS PCIE, part number PSAS4M2130081TR.
Request a Quote Datasheet
Description
SAS PCIE, SAS/PCIe 4.0 U.2 Connectors, Storage & Server System, 68 Pin, Right Angle, Surface Mount , Header., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of SAS PCIE, part number PSAS4M2130081TR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS PCIE, SAS/PCIe 4.0 U.2 Connectors, Storage & Server System, 68 Pin, Right Angle, Surface Mount , Header., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of SAS PCIE, part number PSAS4M2130081TR.

SAS PCIE, SAS/PCIe 4.0 U.2 Connectors, Storage & Server System, 68 Pin, Right Angle, Surface Mount , Header., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of SAS PCIE, part number PSAS4M2130081TR.

Supplier's Site Datasheet
Pluggable Connector Assemblies - 609-PSAS4M2130081TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-PSAS4M2130081TR-ND
Pluggable Connector Assemblies 609-PSAS4M2130081TR-ND
68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle

68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 609-PSAS4M2130081CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-PSAS4M2130081CT-ND
Pluggable Connector Assemblies 609-PSAS4M2130081CT-ND
68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle

68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 609-PSAS4M2130081DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-PSAS4M2130081DKR-ND
Pluggable Connector Assemblies 609-PSAS4M2130081DKR-ND
68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle

68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Sas/pcie Conn, Header, R/a, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 64AH2368 - Newark, An Avnet Company
Chicago, IL, United States
Sas/pcie Conn, Header, R/a, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions
64AH2368
Sas/pcie Conn, Header, R/a, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions 64AH2368
SAS/PCIE CONN, HEADER, R/A, 68POS, SMT; No. of Contacts:68Contacts; Gender:Header; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

SAS/PCIE CONN, HEADER, R/A, 68POS, SMT; No. of Contacts:68Contacts; Gender:Header; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - PSAS4M2130081TR - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
PSAS4M2130081TR
Pluggable Connectors PSAS4M2130081TR
SAS/PCIE 4.0 (U.2 & U.3) CONNECT

SAS/PCIE 4.0 (U.2 & U.3) CONNECT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number PSAS4M2130081TR 609-PSAS4M2130081TR-ND 64AH2368 PSAS4M2130081TR
Product Name SAS PCIE Pluggable Connector Assemblies Sas/pcie Conn, Header, R/a, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions Pluggable Connectors
Connector Type PC Card Connector Plug
Geometry Right Angle Plug
Termination Surface Mount Surface Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-077LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PwrBlade ® - 51915-040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
METRAL ® - 10101826-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 1000 volts
View Details
3 suppliers
METRAL ® - 10083182-210LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
2 suppliers